The MKP383415025JFM2B0 is a double metallized polypropylene film capacitor designed for applications requiring high reliability and performance. It features a capacitance of 0.15 µF with a tolerance of ±5% and is rated for a DC voltage of 250V. The capacitor is suitable for use in environments with temperatures up to 105°C and is constructed with a flame-retardant plastic case and epoxy resin, meeting UL-class 94 V-0 standards. This capacitor is particularly well-suited for applications involving steep pulses, such as switch mode power supplies (SMPS), electronic lighting, and motor control circuits. It is available in various lead pitches ranging from 7.5 mm to 37.5 mm, and can be supplied loose in a box, taped on a reel, or in an ammo pack, facilitating easy integration into different assembly processes. The product complies with IEC 60384-17 standards, ensuring its reliability in demanding applications.
0.15µF Film Capacitor 125V 250V Polypropylene (PP), Metallized Radial
CAP FILM 0.15UF 5% 250VDC RADIAL
CAP FILM 0.15UF 5% 250VDC RADIAL
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MKP383415025JFM2B0-ND | MKP383415025JFM2B0 | MKP383415025JFM2B0 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |