Vishay Intertechnology, Inc. Film Capacitors MKP383413040JFP2B0

Description
0.13µF Film Capacitor 200V 400V Polypropylene (PP), Metallized Radial
Request a Quote
Description
0.13µF Film Capacitor 200V 400V Polypropylene (PP), Metallized Radial
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MKP383413040JFP2B0 is a double metallized polypropylene film capacitor designed for applications requiring reliability and performance under varying conditions. It features a capacitance of 0.13 µF with a tolerance of ±5% and is rated for a DC voltage of 400V. The capacitor operates effectively within a temperature range of -55°C to +105°C, making it suitable for demanding environments. This component is particularly well-suited for applications involving steep pulses, such as switch mode power supplies (SMPS), electronic lighting, and motor control circuits. The capacitor is encapsulated in a flame-retardant plastic case and epoxy resin, complying with UL-class 94 V-0 standards for safety. The MKP383413040JFP2B0 is available with various lead pitches and can be supplied loose in a box, taped on a reel, or in an ammo pack, providing flexibility for different mounting requirements. Its low contact resistance and low loss dielectric contribute to its efficiency in high-density packaging scenarios.

Datasheet Summary
Powered by GS/AI

The MKP383413040JFP2B0 is a double metallized polypropylene film capacitor designed for applications requiring reliability and performance under varying conditions. It features a capacitance of 0.13 µF with a tolerance of ±5% and is rated for a DC voltage of 400V. The capacitor operates effectively within a temperature range of -55°C to +105°C, making it suitable for demanding environments. This component is particularly well-suited for applications involving steep pulses, such as switch mode power supplies (SMPS), electronic lighting, and motor control circuits. The capacitor is encapsulated in a flame-retardant plastic case and epoxy resin, complying with UL-class 94 V-0 standards for safety. The MKP383413040JFP2B0 is available with various lead pitches and can be supplied loose in a box, taped on a reel, or in an ammo pack, providing flexibility for different mounting requirements. Its low contact resistance and low loss dielectric contribute to its efficiency in high-density packaging scenarios.

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - MKP383413040JFP2B0-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
MKP383413040JFP2B0-ND
Film Capacitors MKP383413040JFP2B0-ND
0.13µF Film Capacitor 200V 400V Polypropylene (PP), Metallized Radial

0.13µF Film Capacitor 200V 400V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors MKP383413040JFP2B0
CAP FILM 0.13UF 5% 400VDC RADIAL

CAP FILM 0.13UF 5% 400VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - MKP383413040JFP2B0 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKP383413040JFP2B0
Capacitors - Film Capacitors MKP383413040JFP2B0
CAP FILM 0.13UF 5% 400VDC RADIAL

CAP FILM 0.13UF 5% 400VDC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MKP383413040JFP2B0-ND MKP383413040JFP2B0 MKP383413040JFP2B0
Product Name Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitor - 106MHBS45K2H - Richardson RFPD
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Ceramic Capacitors - 1763-1174-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1725943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers