The MKP383324063JFI2B0 is a double metallized polypropylene film capacitor designed for applications requiring high reliability and performance. It features a capacitance of 0.024 µF with a tolerance of ±5% and is rated for a DC voltage of 630V. The capacitor is suitable for use in environments with a maximum application temperature of 105 °C and is compliant with IEC 60384-17 standards. This component is particularly effective in applications involving steep pulses, such as switch mode power supplies (SMPS), electronic lighting, and motor control circuits. It is constructed with a low loss dielectric and has low contact resistance, making it ideal for high-density packaging. The capacitor is available with various lead pitches and can be supplied loose in a box or taped on a reel for easy integration into automated assembly processes. Engineers considering this product should note its robust encapsulation in a flame-retardant plastic case and epoxy resin, ensuring durability in demanding conditions.
0.024µF Film Capacitor 220V 630V Polypropylene (PP), Metallized Radial
CAP FILM 0.024UF 5% 630VDC RAD
CAP FILM 0.024UF 5% 630VDC RAD
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MKP383324063JFI2B0-ND | MKP383324063JFI2B0 | MKP383324063JFI2B0 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |