Vishay Intertechnology, Inc. Film Capacitors MKP383315100JFP2B0

Description
0.015µF Film Capacitor 350V 1000V (1kV) Polypropylene (PP), Metallized Radial
Request a Quote
Description
0.015µF Film Capacitor 350V 1000V (1kV) Polypropylene (PP), Metallized Radial
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MKP383315100JFP2B0 is a double metallized polypropylene film capacitor designed for applications requiring reliable performance under steep pulse conditions, such as switch mode power supplies and motor control circuits. It features a capacitance value of 0.015 µF with a tolerance of ±5%. The capacitor is rated for a DC voltage of 1000 V and an AC voltage of 220 V, making it suitable for high-voltage applications. This component is constructed with a flame-retardant plastic case and epoxy resin, ensuring durability and compliance with safety standards. It has a lead pitch of 10 mm and is available in various packaging options, including bulk and tape and reel. The operating temperature range is from -55 °C to +105 °C, with a maximum application temperature of 105 °C. The capacitor is characterized by low contact resistance and low loss dielectric properties, making it a suitable choice for high-density packaging in electronic applications.

Datasheet Summary
Powered by GS/AI

The MKP383315100JFP2B0 is a double metallized polypropylene film capacitor designed for applications requiring reliable performance under steep pulse conditions, such as switch mode power supplies and motor control circuits. It features a capacitance value of 0.015 µF with a tolerance of ±5%. The capacitor is rated for a DC voltage of 1000 V and an AC voltage of 220 V, making it suitable for high-voltage applications. This component is constructed with a flame-retardant plastic case and epoxy resin, ensuring durability and compliance with safety standards. It has a lead pitch of 10 mm and is available in various packaging options, including bulk and tape and reel. The operating temperature range is from -55 °C to +105 °C, with a maximum application temperature of 105 °C. The capacitor is characterized by low contact resistance and low loss dielectric properties, making it a suitable choice for high-density packaging in electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - MKP383315100JFP2B0-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
MKP383315100JFP2B0-ND
Film Capacitors MKP383315100JFP2B0-ND
0.015µF Film Capacitor 350V 1000V (1kV) Polypropylene (PP), Metallized Radial

0.015µF Film Capacitor 350V 1000V (1kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - MKP383315100JFP2B0 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKP383315100JFP2B0
Capacitors - Film Capacitors MKP383315100JFP2B0
CAP FILM 0.015UF 5% 1KVDC RADIAL

CAP FILM 0.015UF 5% 1KVDC RADIAL

Supplier's Site
Film Capacitors MKP383315100JFP2B0
CAP FILM 0.015UF 5% 1KVDC RADIAL

CAP FILM 0.015UF 5% 1KVDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number MKP383315100JFP2B0-ND MKP383315100JFP2B0 MKP383315100JFP2B0
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 2002-106K100CB4G-CT - New Yorker Electronics Co., Inc.
Specs
Applications High Frequency; Power Supply
Capacitance Type Fixed
Capacitance Range 10 microF
View Details
2 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - 0603J0100182JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details