Vishay Intertechnology, Inc. Film Capacitors MKP383315025JC02G0

Description
0.015µF Film Capacitor 125V 250V Polypropylene (PP), Metallized Radial
Request a Quote
Description
0.015µF Film Capacitor 125V 250V Polypropylene (PP), Metallized Radial
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MKP383315025JC02G0 is a double metallized polypropylene film capacitor designed for applications requiring high reliability and performance. It features a capacitance value of 0.015 µF with a tolerance of ±5%, and is rated for a DC voltage of 250V. The capacitor is suitable for use in environments with temperatures up to 105 °C and is encapsulated in a flame-retardant plastic case, compliant with UL-class 94 V-0. This capacitor is particularly well-suited for applications involving steep pulses, such as switch mode power supplies (SMPS), electronic lighting, and motor control circuits. It is available with various lead pitches ranging from 7.5 mm to 37.5 mm, and can be supplied loose in a box, taped on a reel, or in an ammo pack, facilitating flexible mounting options. The construction includes a mono and internal serial design, ensuring low contact resistance and low loss dielectric properties. Engineers should consider this capacitor for projects that require compact size and high-density packaging without compromising on performance.

Datasheet Summary
Powered by GS/AI

The MKP383315025JC02G0 is a double metallized polypropylene film capacitor designed for applications requiring high reliability and performance. It features a capacitance value of 0.015 µF with a tolerance of ±5%, and is rated for a DC voltage of 250V. The capacitor is suitable for use in environments with temperatures up to 105 °C and is encapsulated in a flame-retardant plastic case, compliant with UL-class 94 V-0. This capacitor is particularly well-suited for applications involving steep pulses, such as switch mode power supplies (SMPS), electronic lighting, and motor control circuits. It is available with various lead pitches ranging from 7.5 mm to 37.5 mm, and can be supplied loose in a box, taped on a reel, or in an ammo pack, facilitating flexible mounting options. The construction includes a mono and internal serial design, ensuring low contact resistance and low loss dielectric properties. Engineers should consider this capacitor for projects that require compact size and high-density packaging without compromising on performance.

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - MKP383315025JC02G0-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
MKP383315025JC02G0-ND
Film Capacitors MKP383315025JC02G0-ND
0.015µF Film Capacitor 125V 250V Polypropylene (PP), Metallized Radial

0.015µF Film Capacitor 125V 250V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors MKP383315025JC02G0
CAP FILM 0.015UF 5% 250VDC RAD

CAP FILM 0.015UF 5% 250VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - MKP383315025JC02G0 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKP383315025JC02G0
Capacitors - Film Capacitors MKP383315025JC02G0
CAP FILM 0.015UF 5% 250VDC RAD

CAP FILM 0.015UF 5% 250VDC RAD

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MKP383315025JC02G0-ND MKP383315025JC02G0 MKP383315025JC02G0
Product Name Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Paper Film Capacitors - 124MKP275KD - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
4 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers