The MKP383218200JF02W0 is a double metallized polypropylene film capacitor designed for applications requiring reliability and performance under steep pulse conditions, such as switch mode power supplies and motor control circuits. It features a capacitance value of 1800 pF with a tolerance of ±5%. The capacitor is rated for a DC voltage of 2000 V and an AC voltage of 900 V, making it suitable for high-voltage applications. This component is constructed with a flame-retardant plastic case and epoxy resin, complying with UL-class 94 V-0 standards. It has a lead pitch of 15 mm and is available in various packaging options, including bulk and tape and reel. The capacitor operates effectively within a temperature range of -55 °C to +105 °C, ensuring stability in diverse environmental conditions. Engineers considering this capacitor should note its low contact resistance and low loss dielectric properties, which contribute to its efficiency in electronic lighting and S-correction applications. The product is marked with essential information, including capacitance value, tolerance, and rated voltage, facilitating easy identification and integration into designs.
1800pF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial
CAP FILM 1800PF 5% 2KVDC RADIAL
CAP FILM 1800PF 5% 2KVDC RADIAL
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MKP383218200JF02W0-ND | MKP383218200JF02W0 | MKP383218200JF02W0 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |