The MKP383216063JDM2B0 is a double metallized polypropylene film capacitor designed for applications requiring high reliability and performance. It features a capacitance of 1600 pF with a tolerance of ±5%, and is rated for a DC voltage of 630 V. The capacitor operates effectively within a temperature range of -55 °C to +105 °C, making it suitable for various environmental conditions. This component is particularly well-suited for applications involving steep pulses, such as switch mode power supplies (SMPS), electronic lighting, and motor control circuits. Its low contact resistance and low loss dielectric contribute to efficient performance in these scenarios. The capacitor is available in a radial mounting style and can be supplied loose in a box or taped on a reel for convenient handling. Engineers considering this product should note its compact dimensions, which allow for high-density packaging, and its encapsulation in a flame-retardant plastic case with epoxy resin, ensuring durability and safety in operation.
1600pF Film Capacitor 220V 630V Polypropylene (PP), Metallized Radial
CAP FILM 1600PF 5% 630VDC RADIAL
CAP FILM 1600PF 5% 630VDC RADIAL
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MKP383216063JDM2B0-ND | MKP383216063JDM2B0 | MKP383216063JDM2B0 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |