Vishay Intertechnology, Inc. 35UF Capacitor MKP1848C63580JP2

Description
CAP FILM 35UF 5% 800VDC RADIAL Product overview: MKP1848C63580JP2 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 35UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKP1848C63580JP2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP FILM 35UF 5% 800VDC RADIAL Product overview: MKP1848C63580JP2 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 35UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKP1848C63580JP2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
35UF Capacitor
62-MKP1848C63580JP2
35UF Capacitor 62-MKP1848C63580JP2
CAP FILM 35UF 5% 800VDC RADIAL Product overview: MKP1848C63580JP2 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 35UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKP1848C63580JP2 can be used for catalog matching and distributor lookup.

CAP FILM 35UF 5% 800VDC RADIAL Product overview: MKP1848C63580JP2 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 35UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKP1848C63580JP2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 2870-MKP1848C63580JP2-ND - DigiKey
Thief River Falls, MN, United States
35µF Film Capacitor 800V Polypropylene (PP), Metallized Radial

35µF Film Capacitor 800V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - 1228777-MKP1848C63580JP2 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1228777-MKP1848C63580JP2
Capacitors - Film Capacitors 1228777-MKP1848C63580JP2
Win Source Part Number: 1228777-MKP1848C6358 0JP2 Category: Capacitors>Film Capacitors Series: MKP1848C DC-Link Features: Low ESR; Low ESL; Long Life Termination: PC Pins Package: Bulk Voltage Rating - DC: 800V Applications: DC Link, DC Filtering Height - Seated (Max): 1.772" (45.00mm) Standard Package: 63 Capacitance: 35 µF Tolerance: ±5% Lead Spacing: 1.476" (37.50mm) ESR (Equivalent Series Resistance): 4 mOhms Dielectric Material: Polypropylene (PP), Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 105°C Dimension: 1.654" L x 1.181" W (42.00mm x 30.00mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.25.0070 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 1848C63580JP2

Win Source Part Number: 1228777-MKP1848C63580JP2
Category: Capacitors>Film Capacitors
Series: MKP1848C DC-Link
Features: Low ESR; Low ESL; Long Life
Termination: PC Pins
Package: Bulk
Voltage Rating - DC: 800V
Applications: DC Link, DC Filtering
Height - Seated (Max): 1.772" (45.00mm)
Standard Package: 63
Capacitance: 35 µF
Tolerance: ±5%
Lead Spacing: 1.476" (37.50mm)
ESR (Equivalent Series Resistance): 4 mOhms
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 1.654" L x 1.181" W (42.00mm x 30.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.25.0070
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: 1848C63580JP2

Buy Now Datasheet
Capacitors - Film Capacitors - MKP1848C63580JP2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKP1848C63580JP2
Capacitors - Film Capacitors MKP1848C63580JP2
CAP FILM 35UF 5% 800VDC RADIAL

CAP FILM 35UF 5% 800VDC RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 62-MKP1848C63580JP2 2870-MKP1848C63580JP2-ND 1228777-MKP1848C63580JP2 MKP1848C63580JP2
Product Name 35UF Capacitor Film Capacitors Capacitors - Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Capacitance Range 35 microF 35 microF 35 microF 35 microF
WVDC 800 volts 800 volts 800 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1913020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 101C184U010CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers