Vishay Intertechnology, Inc. Film Capacitors - MKP1848C63090JP5 MKP1848C63090JP5

Description
Manufacturer: Vishay Win Source Part Number: 1004861-MKP1848C6309 0JP5 Packaging: Tray Features: Low ESR; Low ESL; Long Life Termination: PC Pins Voltage Rating - DC: 900V Applications: DC Link, DC Filtering Height - Seated (Max): 2.244" (57.00mm) Mounting: Through Hole Capacitance: 30μF Tolerance: ±5% Lead Spacing: 1.476" (37.50mm) Dielectric Material: Polypropylene (PP), Metallized ESR: 4 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: 105°C Dimension: 1.654" L x 1.181" W (42.00mm x 30.00mm) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1004861-MKP1848C6309 0JP5 Packaging: Tray Features: Low ESR; Low ESL; Long Life Termination: PC Pins Voltage Rating - DC: 900V Applications: DC Link, DC Filtering Height - Seated (Max): 2.244" (57.00mm) Mounting: Through Hole Capacitance: 30μF Tolerance: ±5% Lead Spacing: 1.476" (37.50mm) Dielectric Material: Polypropylene (PP), Metallized ESR: 4 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: 105°C Dimension: 1.654" L x 1.181" W (42.00mm x 30.00mm) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - MKP1848C63090JP5 - 1004861-MKP1848C63090JP5 - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - MKP1848C63090JP5
1004861-MKP1848C63090JP5
Film Capacitors - MKP1848C63090JP5 1004861-MKP1848C63090JP5
Manufacturer: Vishay Win Source Part Number: 1004861-MKP1848C6309 0JP5 Packaging: Tray Features: Low ESR; Low ESL; Long Life Termination: PC Pins Voltage Rating - DC: 900V Applications: DC Link, DC Filtering Height - Seated (Max): 2.244" (57.00mm) Mounting: Through Hole Capacitance: 30μF Tolerance: ±5% Lead Spacing: 1.476" (37.50mm) Dielectric Material: Polypropylene (PP), Metallized ESR: 4 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: 105°C Dimension: 1.654" L x 1.181" W (42.00mm x 30.00mm) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1004861-MKP1848C63090JP5
Packaging: Tray
Features: Low ESR; Low ESL; Long Life
Termination: PC Pins
Voltage Rating - DC: 900V
Applications: DC Link, DC Filtering
Height - Seated (Max): 2.244" (57.00mm)
Mounting: Through Hole
Capacitance: 30μF
Tolerance: ±5%
Lead Spacing: 1.476" (37.50mm)
Dielectric Material: Polypropylene (PP), Metallized
ESR: 4 mOhm
Categories: Capacitors
Status: Active
Temperature Range - Operating: 105°C
Dimension: 1.654" L x 1.181" W (42.00mm x 30.00mm)
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Film Capacitors - 2870-MKP1848C63090JP5-ND - DigiKey
Thief River Falls, MN, United States
30µF Film Capacitor 900V Polypropylene (PP), Metallized Radial - 4 Leads

30µF Film Capacitor 900V Polypropylene (PP), Metallized Radial - 4 Leads

Buy Now Datasheet
Film Capacitors - MKP1848C63090JP5 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
MKP1848C63090JP5
Film Capacitors MKP1848C63090JP5
CAP FILM 30UF 5% 900VDC RADIAL

CAP FILM 30UF 5% 900VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1004861-MKP1848C63090JP5 2870-MKP1848C63090JP5-ND MKP1848C63090JP5
Product Name Film Capacitors - MKP1848C63090JP5 Film Capacitors Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors
Operating Temperature 105 C (221 F) 105 C (221 F)
Capacitance Range 30 microF 30 microF 30 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 900 volts 900 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic Capacitors - 338-101C153U100CB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details