Vishay MKP1848C62580JP4 Film Capacitor
25µF Film Capacitor 800V Polypropylene (PP), Metallized Radial - 4 Leads
CAP FILM 25UF 5% 800VDC RADIAL
CAP FILM 25UF 5% 800VDC RADIAL
| RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 878226 | 2870-MKP1848C62580JP4-ND | MKP1848C62580JP4 | MKP1848C62580JP4 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | Automotive | DC Link, DC Filtering | ||
| RoHS Compliant | Yes | |||
| Capacitance Range | 25 microF | 25 microF | 25 microF | 25 microF |
| WVDC | 800 volts | 800 volts |