Film Capacitor MKP1848C 10uF 1200V 4 pin
Film Capacitor MKP1848C 10uF 1200V 4 pin
Film Capacitor MKP1848C 10uF 1200V 4 pin
Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage Rating - DC: 125 V
ESR (Equivalent Series Resistance): 5mOhm
Mounting Type: Fixed
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.228" (5.80mm)
10µF Film Capacitor 1200V (1.2kV) Polypropylene (PP), Metallized Radial - 4 Leads
CAP FILM 10UF 5% 1.2KVDC RADIAL
CAP FILM 10UF 5% 1.2KVDC RADIAL
Film Capacitor, MKP1848C Series, 10 F, 5%, PP (Polypropylene), 1.2 kV RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 8251492P | 8251492 | 2870-MKP1848C61012JP4-ND | MKP1848C61012JP4 | MKP1848C61012JP4 | 53X3379 | |
| Product Name | Film Capacitors | Film Capacitors | Connectors,Interconnects | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Film Capacitor, Mkp1848C Series, 10 F, 5%, Pp (Polypropylene), 1.2 Kv Rohs Compliant Vishay |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors | |
| Applications | Automotive | Automotive | DC Link, DC Filtering | ||||
| RoHS Compliant | Yes | Yes | Yes | ||||
| Capacitance Range | 10 microF | 0.2200 microF | 10 microF | 10 microF | 10 microF | ||
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor |