Vishay Intertechnology, Inc. Film Capacitors MKP1848C61010JP4

Description
10µF Film Capacitor 1000V (1kV) Polypropylene (PP), Metallized Radial - 4 Leads
Request a Quote Datasheet
Description
10µF Film Capacitor 1000V (1kV) Polypropylene (PP), Metallized Radial - 4 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 2870-MKP1848C61010JP4-ND - DigiKey
Thief River Falls, MN, United States
10µF Film Capacitor 1000V (1kV) Polypropylene (PP), Metallized Radial - 4 Leads

10µF Film Capacitor 1000V (1kV) Polypropylene (PP), Metallized Radial - 4 Leads

Buy Now Datasheet
Film Capacitor, Mkp1848C Series, 10 F, 5%, Pp (Polypropylene), 1 Kv Rohs Compliant Vishay - 53X3378 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, Mkp1848C Series, 10 F, 5%, Pp (Polypropylene), 1 Kv Rohs Compliant Vishay
53X3378
Film Capacitor, Mkp1848C Series, 10 F, 5%, Pp (Polypropylene), 1 Kv Rohs Compliant Vishay 53X3378
Film Capacitor, MKP1848C Series, 10 F, 5%, PP (Polypropylene), 1 kV RoHS Compliant: Yes

Film Capacitor, MKP1848C Series, 10 F, 5%, PP (Polypropylene), 1 kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 2870-MKP1848C61010JP4-ND 53X3378
Product Name Film Capacitors Film Capacitor, Mkp1848C Series, 10 F, 5%, Pp (Polypropylene), 1 Kv Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PPA700KD26 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details