Nordic Semiconductor ASA RF Transceiver ICs NRF52832-CIAA-R7

Description
IC RF TxRx + MCU Bluetooth Bluetooth v5.3 2.4GHz 50-XFBGA, WLCSP
Request a Quote Datasheet
Description
IC RF TxRx + MCU Bluetooth Bluetooth v5.3 2.4GHz 50-XFBGA, WLCSP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 4823-NRF52832-CIAA-R7TR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
4823-NRF52832-CIAA-R7TR-ND
RF Transceiver ICs 4823-NRF52832-CIAA-R7TR-ND
IC RF TxRx + MCU Bluetooth Bluetooth v5.3 2.4GHz 50-XFBGA, WLCSP

IC RF TxRx + MCU Bluetooth Bluetooth v5.3 2.4GHz 50-XFBGA, WLCSP

Buy Now Datasheet
RF Transceiver ICs - 4823-NRF52832-CIAA-R7DKR-ND - DigiKey
Thief River Falls, MN, United States
IC RF TxRx + MCU Bluetooth Bluetooth v5.3 2.4GHz 50-XFBGA, WLCSP

IC RF TxRx + MCU Bluetooth Bluetooth v5.3 2.4GHz 50-XFBGA, WLCSP

Buy Now Datasheet
RF Transceiver ICs - 4823-NRF52832-CIAA-R7CT-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
4823-NRF52832-CIAA-R7CT-ND
RF Transceiver ICs 4823-NRF52832-CIAA-R7CT-ND
IC RF TxRx + MCU Bluetooth Bluetooth v5.3 2.4GHz 50-XFBGA, WLCSP

IC RF TxRx + MCU Bluetooth Bluetooth v5.3 2.4GHz 50-XFBGA, WLCSP

Buy Now Datasheet
RF Transceiver ICs - NRF52832-CIAA-R7 - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver ICs
NRF52832-CIAA-R7
RF Transceiver ICs NRF52832-CIAA-R7
IC RF TXRX+MCU BLUETOOTH 50XFBGA

IC RF TXRX+MCU BLUETOOTH 50XFBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number 4823-NRF52832-CIAA-R7TR-ND NRF52832-CIAA-R7
Product Name RF Transceiver ICs RF Transceiver ICs
Device Type Transceiver Transceiver; TxRx + MCU
Technology Bluetooth Bluetooth v5.3
Operating Frequency 2400 MHz
Data Rate 2000 kbps 2000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - SI4763-A20-AMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details
Butler Matrix KBM9020070 - KBM9020070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 7000 MHz
View Details