Vishay Precision Group 30uF 900V Capacitor MKP1848630094Y5

Description
30uF 900V PP Film Capacitor, 5% Tol, 11mR ESR, 105°C Product overview: MKP1848630094Y5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30uF, 900V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 30uF, 900V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKP1848630094Y5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
30uF 900V PP Film Capacitor, 5% Tol, 11mR ESR, 105°C Product overview: MKP1848630094Y5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30uF, 900V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 30uF, 900V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKP1848630094Y5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30uF 900V Capacitor
62-MKP1848630094Y5
30uF 900V Capacitor 62-MKP1848630094Y5
30uF 900V PP Film Capacitor, 5% Tol, 11mR ESR, 105°C Product overview: MKP1848630094Y5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30uF, 900V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 30uF, 900V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKP1848630094Y5 can be used for catalog matching and distributor lookup.

30uF 900V PP Film Capacitor, 5% Tol, 11mR ESR, 105°C Product overview: MKP1848630094Y5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30uF, 900V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 30uF, 900V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKP1848630094Y5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - MKP1848630094Y5 - 793022-MKP1848630094Y5 - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - MKP1848630094Y5
793022-MKP1848630094Y5
Film Capacitors - MKP1848630094Y5 793022-MKP1848630094Y5
Manufacturer: Vishay BC Components Win Source Part Number: 793022-MKP1848630094 Y5 Series: Automotive, AEC-Q200, MKP1848 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 105°C Features: Low ESR Termination: PC Pins Package: Radial - 4 Leads Voltage Rating - DC: 900V Applications: Automotive; DC Link, DC Filtering Capacitance: 30μF Tolerance: ±5% Lead Spacing: 2.067" (52.50mm) ESR (Equivalent Series Resistance): 11 mOhm Dielectric Material: Polypropylene (PP), Metallized Family Name: MKP 1848 Categories: Capacitors Dimension: 2.264" L x 1.181" W (57.50mm x 30.00mm) Height - Seated (Maximum): 1.772" (45.00mm) Introduction Date: January 15, 2009 ECCN: EAR99 Country of Origin: India, Portugal Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited

Manufacturer: Vishay BC Components
Win Source Part Number: 793022-MKP1848630094Y5
Series: Automotive, AEC-Q200, MKP1848
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 105°C
Features: Low ESR
Termination: PC Pins
Package: Radial - 4 Leads
Voltage Rating - DC: 900V
Applications: Automotive; DC Link, DC Filtering
Capacitance: 30μF
Tolerance: ±5%
Lead Spacing: 2.067" (52.50mm)
ESR (Equivalent Series Resistance): 11 mOhm
Dielectric Material: Polypropylene (PP), Metallized
Family Name: MKP 1848
Categories: Capacitors
Dimension: 2.264" L x 1.181" W (57.50mm x 30.00mm)
Height - Seated (Maximum): 1.772" (45.00mm)
Introduction Date: January 15, 2009
ECCN: EAR99
Country of Origin: India, Portugal
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Film Capacitors - 2870-MKP1848630094Y5-ND - DigiKey
Thief River Falls, MN, United States
30µF Film Capacitor 900V Polypropylene (PP), Metallized Radial - 4 Leads

30µF Film Capacitor 900V Polypropylene (PP), Metallized Radial - 4 Leads

Buy Now Datasheet
Film Capacitors - MKP1848630094Y5 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
MKP1848630094Y5
Film Capacitors MKP1848630094Y5
CAP FILM 30UF 5% 900VDC RADIAL

CAP FILM 30UF 5% 900VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - MKP1848630094Y5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKP1848630094Y5
Capacitors - Film Capacitors MKP1848630094Y5
CAP FILM 30UF 5% 900VDC RADIAL

CAP FILM 30UF 5% 900VDC RADIAL

Supplier's Site
Film Capacitors - MKP1848630094Y5 - ODG (Origin Data Global)
Shenzhen, China
Film Capacitors
MKP1848630094Y5
Film Capacitors MKP1848630094Y5
CAP FILM 30UF 5% 900VDC RADIAL

CAP FILM 30UF 5% 900VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 62-MKP1848630094Y5 793022-MKP1848630094Y5 2870-MKP1848630094Y5-ND MKP1848630094Y5 MKP1848630094Y5 MKP1848630094Y5
Product Name 30uF 900V Capacitor Film Capacitors - MKP1848630094Y5 Film Capacitors Film Capacitors Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
RoHS Compliant Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Capacitance Range 30 microF 30 microF 30 microF 30 microF 30 microF 30 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 2002-101823T035DJ2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers