Manufacturer: Vishay BC Components
Win Source Part Number: 754904-MKP1848625914
Packaging: Bulk
Mounting Style: Through Hole
Features: Low ESR
Termination: PC Pins
Voltage Rating - DC: 1100V (1.1kV)
Applications: Automotive; DC Link, DC Filtering
Capacitance: 25μF
Tolerance: ±5%
Ratings: AEC-Q200
Lead Spacing: 2.067" (52.50mm)
ESR (Equivalent Series Resistance): 6.5 mOhms
Dielectric Material: Polypropylene (PP), Metallized
Categories: Capacitors
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: Radial - 4 Leads
Height - Seated (Maximum): 1.969" (50.00mm)
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 40
MSL Level: 1 (Unlimited)
Parts Dimension: 2.264" L x 1.378" W (57.50mm x 35.00mm)
25µF Film Capacitor 1100V (1.1kV) Polypropylene (PP), Metallized Radial - 4 Leads
Cap Film 25uF 1100V PP 5% (57.5 X 35 X 50mm) Radial Wound 52.5mm 0.0065 Ohm 105°C Automotive Bulk Product overview: MKP1848625914Y5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 25uF, 1100V, 0.0065 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 25uF, 1100V, 0.0065 Ohm, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKP1848625914Y5 can be used for catalog matching and distributor lookup.
MKP 25 F 5% 1100Vdc radial pitch 52.5 4pins P2=20.3 / LOOSE
CAP FILM 25UF 5% 1.1KVDC RADIAL
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 754904-MKP1848625914Y5 | 2870-MKP1848625914Y5-ND | 62-MKP1848625914Y5 | 19T3840 | MKP1848625914Y5 |
| Product Name | Film Capacitors - MKP1848625914Y5 | Film Capacitors | Automotive 25uF 1100V 0.0065 Ohm Capacitor | Mkp 25 F 5% 1100Vdc Radial Pitch 52.5 4Pins P2=20.3 / Loose Vishay | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 85 C (-40 to 185 F) | -40 to 105 C (-40 to 221 F) | |
| Capacitance Range | 25 microF | 25 microF | 2.50E7 microF | 25 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | |||
| WVDC | 1100 volts | 1100 volts | 1100 volts |