Vishay Intertechnology, Inc. Through-Hole 900 V 20 uF Capacitor MKP1848620094P5

Description
CAPACITOR, METALLIZED FILM, POLYPROPYLENE, 900 V, 20 uF, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: MKP1848620094P5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 900 V, 20 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 900 V, 20 uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKP1848620094P5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAPACITOR, METALLIZED FILM, POLYPROPYLENE, 900 V, 20 uF, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: MKP1848620094P5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 900 V, 20 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 900 V, 20 uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKP1848620094P5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 900 V 20 uF Capacitor
62-MKP1848620094P5
Through-Hole 900 V 20 uF Capacitor 62-MKP1848620094P5
CAPACITOR, METALLIZED FILM, POLYPROPYLENE, 900 V, 20 uF, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: MKP1848620094P5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 900 V, 20 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 900 V, 20 uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKP1848620094P5 can be used for catalog matching and distributor lookup.

CAPACITOR, METALLIZED FILM, POLYPROPYLENE, 900 V, 20 uF, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: MKP1848620094P5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 900 V, 20 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 900 V, 20 uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKP1848620094P5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - MKP1848620094P5 - 885083-MKP1848620094P5 - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - MKP1848620094P5
885083-MKP1848620094P5
Film Capacitors - MKP1848620094P5 885083-MKP1848620094P5
Manufacturer: Vishay Win Source Part Number: 885083-MKP1848620094 P5 Series: MKP1848 Operating Temperature Range: -40°C ~ 105°C Features: 20 µF Film Capacitor - 900V Polypropylene (PP), Metallized Radial - 4 Leads Package: Radial - 4 Leads Package: Bulk Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 63 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8532.25.0070

Manufacturer: Vishay
Win Source Part Number: 885083-MKP1848620094P5
Series: MKP1848
Operating Temperature Range: -40°C ~ 105°C
Features: 20 µF Film Capacitor - 900V Polypropylene (PP), Metallized Radial - 4 Leads
Package: Radial - 4 Leads
Package: Bulk
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 63
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8532.25.0070

Buy Now Datasheet
Film Capacitors - 2870-MKP1848620094P5-ND - DigiKey
Thief River Falls, MN, United States
20µF Film Capacitor 900V Polypropylene (PP), Metallized Radial - 4 Leads

20µF Film Capacitor 900V Polypropylene (PP), Metallized Radial - 4 Leads

Buy Now Datasheet
Cap, 20Uf, 900V, Film, Radial; Dielectric Type Vishay - 19T3812 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 20Uf, 900V, Film, Radial; Dielectric Type Vishay
19T3812
Cap, 20Uf, 900V, Film, Radial; Dielectric Type Vishay 19T3812
CAP, 20UF, 900V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:20µF; Capacitance Tolerance:± 5%; Typical Applications:DC Link; Capacitor Mounting:Through Hole; Voltage(AC):- RoHS Compliant: Yes

CAP, 20UF, 900V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:20µF; Capacitance Tolerance:± 5%; Typical Applications:DC Link; Capacitor Mounting:Through Hole; Voltage(AC):- RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - MKP1848620094P5 - ODG (Origin Data Global)
Shenzhen, China
Film Capacitors
MKP1848620094P5
Film Capacitors MKP1848620094P5
CAP FILM 20UF 5% 900VDC RADIAL

CAP FILM 20UF 5% 900VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors MKP1848620094P5
CAP FILM 20UF 5% 900VDC RADIAL

CAP FILM 20UF 5% 900VDC RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 62-MKP1848620094P5 885083-MKP1848620094P5 2870-MKP1848620094P5-ND 19T3812 MKP1848620094P5 MKP1848620094P5
Product Name Through-Hole 900 V 20 uF Capacitor Film Capacitors - MKP1848620094P5 Film Capacitors Cap, 20Uf, 900V, Film, Radial; Dielectric Type Vishay Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Capacitance Range 2.00E7 microF 20 microF 20 microF 20 microF 20 microF
WVDC 900 volts 900 volts 900 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C134T040CF1D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C11AHR35B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details