The MKP1848610704P2 is a metallized polypropylene DC-link film capacitor designed for high-performance applications. It features a rated capacitance of 10 µF with a tolerance of ±5% and operates at a maximum DC voltage of 700 V. This capacitor is AEC-Q200 qualified, making it suitable for automotive applications, and is capable of handling high peak and RMS current levels. The device is constructed with a sealed plastic case and has tinned wire terminals for reliable connections. It is rated for a maximum temperature of 85 °C, with a permissible case temperature of up to 105 °C. The capacitor exhibits low equivalent series resistance (ESR) and high self-healing capabilities, ensuring durability and longevity, with a life expectancy exceeding 100,000 hours at rated conditions. Applications include DC filtering in hybrid and electric vehicles, renewable energy inverters, motor drives, and power supplies.
10µF Film Capacitor 700V Polypropylene (PP), Metallized Radial
CAP FILM 10UF 5% 700VDC RADIAL
MKP 10 F 5% 700Vdc radial pitch 37.5 / LOOSE
CAP FILM 10UF 5% 700VDC RADIAL
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2870-MKP1848610704P2-ND | MKP1848610704P2 | 19T3767 | MKP1848610704P2 |
| Product Name | Film Capacitors | Film Capacitors | Mkp 10 F 5% 700Vdc Radial Pitch 37.5 / Loose Vishay | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | Automotive | Automotive; Automotive; DC Link, DC Filtering | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |