Vishay MKP1848610094P4 Film Capacitor
Vishay MKP1848610094P4 Film Capacitor
10µF Film Capacitor 900V Polypropylene (PP), Metallized Radial - 4 Leads
CAP, 10UF, 900V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:10µF; Capacitance Tolerance:± 5%; Typical Applications:DC Link; Capacitor Mounting:Through Hole; Voltage(AC):- RoHS Compliant: Yes
CAP FILM 10UF 5% 900VDC RADIAL
CAP FILM 10UF 5% 900VDC RADIAL
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 6842285P | 1730680 | 2870-MKP1848610094P4-ND | 19T3762 | MKP1848610094P4 | MKP1848610094P4 |
| Product Name | Film Capacitors | Film Capacitors | Film Capacitors | Cap, 10Uf, 900V, Film, Radial; Dielectric Type Vishay | Capacitors - Film Capacitors | Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | Automotive | Automotive | Automotive | Automotive; Automotive; DC Link, DC Filtering | ||
| RoHS Compliant | Yes | Yes | Yes | |||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF | |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |