7µF Film Capacitor 900V Polypropylene (PP), Metallized Radial
MKP 7 F 5% 900Vdc radial pitch 37.5 / LOOSE
CAP FILM 7UF 5% 900VDC RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 2870-MKP1848570094P2-ND | 19T3737 | MKP1848570094P2 |
| Product Name | Film Capacitors | Mkp 7 F 5% 900Vdc Radial Pitch 37.5 / Loose Vishay | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | Automotive | Automotive; Automotive; DC Link, DC Filtering | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |