Vishay Intertechnology, Inc. Film Capacitors - MKP1848550704K2 MKP1848550704K2

Description
Manufacturer: Vishay Win Source Part Number: 927248-MKP1848550704 K2 Series: MKP1848 Operating Temperature Range: -40°C ~ 105°C Features: 5 µF Film Capacitor - 700V Polypropylene (PP), Metallized Radial Package: Radial Package: Bulk Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8532.25.0070
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 927248-MKP1848550704 K2 Series: MKP1848 Operating Temperature Range: -40°C ~ 105°C Features: 5 µF Film Capacitor - 700V Polypropylene (PP), Metallized Radial Package: Radial Package: Bulk Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8532.25.0070
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - MKP1848550704K2 - 927248-MKP1848550704K2 - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - MKP1848550704K2
927248-MKP1848550704K2
Film Capacitors - MKP1848550704K2 927248-MKP1848550704K2
Manufacturer: Vishay Win Source Part Number: 927248-MKP1848550704 K2 Series: MKP1848 Operating Temperature Range: -40°C ~ 105°C Features: 5 µF Film Capacitor - 700V Polypropylene (PP), Metallized Radial Package: Radial Package: Bulk Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8532.25.0070

Manufacturer: Vishay
Win Source Part Number: 927248-MKP1848550704K2
Series: MKP1848
Operating Temperature Range: -40°C ~ 105°C
Features: 5 µF Film Capacitor - 700V Polypropylene (PP), Metallized Radial
Package: Radial
Package: Bulk
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8532.25.0070

Buy Now Datasheet
Singapore, Singapore
Through-Hole 5uF 700V Capacitor
62-MKP1848550704K2
Through-Hole 5uF 700V Capacitor 62-MKP1848550704K2
5uF 700V PP Film Capacitor, Radial, Through Hole Product overview: MKP1848550704K2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5uF, 700V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 5uF, 700V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKP1848550704K2 can be used for catalog matching and distributor lookup.

5uF 700V PP Film Capacitor, Radial, Through Hole Product overview: MKP1848550704K2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5uF, 700V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 5uF, 700V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKP1848550704K2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 2870-MKP1848550704K2-ND - DigiKey
Thief River Falls, MN, United States
5µF Film Capacitor 700V Polypropylene (PP), Metallized Radial

5µF Film Capacitor 700V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - MKP1848550704K2 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
MKP1848550704K2
Film Capacitors MKP1848550704K2
CAP FILM 5UF 5% 700VDC RADIAL

CAP FILM 5UF 5% 700VDC RADIAL

Supplier's Site Datasheet
Film Capacitors - MKP1848550704K2 - ODG (Origin Data Global)
Shenzhen, China
Film Capacitors
MKP1848550704K2
Film Capacitors MKP1848550704K2
CAP FILM 5UF 5% 700VDC RADIAL

CAP FILM 5UF 5% 700VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors MKP1848550704K2
CAP FILM 5UF 5% 700VDC RADIAL

CAP FILM 5UF 5% 700VDC RADIAL

Supplier's Site
Cap, 5Uf, 700V, Film, Radial; Dielectric Type Vishay - 19T3723 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 5Uf, 700V, Film, Radial; Dielectric Type Vishay
19T3723
Cap, 5Uf, 700V, Film, Radial; Dielectric Type Vishay 19T3723
CAP, 5UF, 700V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:5µF; Capacitance Tolerance:± 5%; Typical Applications:DC Link; Capacitor Mounting:Through Hole; Voltage(AC):- RoHS Compliant: Yes

CAP, 5UF, 700V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:5µF; Capacitance Tolerance:± 5%; Typical Applications:DC Link; Capacitor Mounting:Through Hole; Voltage(AC):- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 927248-MKP1848550704K2 62-MKP1848550704K2 2870-MKP1848550704K2-ND MKP1848550704K2 MKP1848550704K2 MKP1848550704K2 19T3723
Product Name Film Capacitors - MKP1848550704K2 Through-Hole 5uF 700V Capacitor Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors Cap, 5Uf, 700V, Film, Radial; Dielectric Type Vishay
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Style Through Hole Through Hole Through Hole; Through Hole Through Hole; Surface Mount Technology; Radial Through Hole
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C553U050CJ2AP-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504N681G250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details