Capacitor DC-Link MKP 1848 900Vdc 3µF
Capacitor DC-Link MKP 1848 900Vdc 3µF
Capacitor DC-Link MKP 1848 900Vdc 3µF
3µF Film Capacitor 900V Polypropylene (PP), Metallized Radial
CAP FILM 3UF 5% 900VDC RADIAL
CAP, 3UF, 900V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3µF; Capacitance Tolerance:± 5%; Typical Applications:DC Link; Capacitor Mounting:Through Hole; Voltage(AC):- RoHS Compliant: Yes
Film Capacitor, MKP1848 Series, 3 F, 5%, PP (Polypropylene), 900 V RoHS Compliant: Yes
CAP FILM 3UF 5% 900VDC RADIAL
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 6842273 | 6842273P | 2870-MKP1848530094K2-ND | MKP1848530094K2 | 19T3709 | 69R9798 | MKP1848530094K2 |
| Product Name | Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Cap, 3Uf, 900V, Film, Radial; Dielectric Type Vishay | Film Capacitor, Mkp1848 Series, 3 F, 5%, Pp (Polypropylene), 900 V Rohs Compliant Vishay | Film Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors | Film Capacitors |
| Applications | Automotive | Automotive | Automotive | Automotive; Automotive; DC Link, DC Filtering | |||
| RoHS Compliant | Yes | Yes | Yes | Yes | |||
| Capacitance Range | 3 microF | 3 microF | 3 microF | 3 microF | 3 microF |