2µF Film Capacitor 1100V (1.1kV) Polypropylene (PP), Metallized Radial
CAP FILM 2UF 5% 1.1KVDC RADIAL
CAP FILM 2UF 5% 1.1KVDC RADIAL
MKP 2 F 5% 1100Vdc radial pitch 27.5 / LOOSE
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2870-MKP1848520914K2-ND | MKP1848520914K2 | MKP1848520914K2 | 19T3707 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Mkp 2 F 5% 1100Vdc Radial Pitch 27.5 / Loose Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | Automotive | Automotive; Automotive; DC Link, DC Filtering | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |