Vishay Intertechnology, Inc. Automotive 2uF 800V 0.031 Ohm Capacitor MKP1848520084K2

Description
Cap Film 2uF 800V PP 5% (32 X 11 X 21mm) Radial Wound 27.5mm 0.031 Ohm 105°C Automotive Product overview: MKP1848520084K2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2uF, 800V, 0.031 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 2uF, 800V, 0.031 Ohm, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKP1848520084K2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Film 2uF 800V PP 5% (32 X 11 X 21mm) Radial Wound 27.5mm 0.031 Ohm 105°C Automotive Product overview: MKP1848520084K2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2uF, 800V, 0.031 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 2uF, 800V, 0.031 Ohm, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKP1848520084K2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 2uF 800V 0.031 Ohm Capacitor
62-MKP1848520084K2
Automotive 2uF 800V 0.031 Ohm Capacitor 62-MKP1848520084K2
Cap Film 2uF 800V PP 5% (32 X 11 X 21mm) Radial Wound 27.5mm 0.031 Ohm 105°C Automotive Product overview: MKP1848520084K2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2uF, 800V, 0.031 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 2uF, 800V, 0.031 Ohm, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKP1848520084K2 can be used for catalog matching and distributor lookup.

Cap Film 2uF 800V PP 5% (32 X 11 X 21mm) Radial Wound 27.5mm 0.031 Ohm 105°C Automotive Product overview: MKP1848520084K2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2uF, 800V, 0.031 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 2uF, 800V, 0.031 Ohm, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKP1848520084K2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 2870-MKP1848520084K2-ND - DigiKey
Thief River Falls, MN, United States
2µF Film Capacitor 800V Polypropylene (PP), Metallized Radial

2µF Film Capacitor 800V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - MKP1848520084K2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKP1848520084K2
Capacitors - Film Capacitors MKP1848520084K2
MKP 2UF 5% 800VDC RADIAL PITCH 2

MKP 2UF 5% 800VDC RADIAL PITCH 2

Supplier's Site
Mkp 2 F 5% 800Vdc Radial Pitch 27.5 2Pins / Loose Vishay - 07AJ1578 - Newark, An Avnet Company
Chicago, IL, United States
Mkp 2 F 5% 800Vdc Radial Pitch 27.5 2Pins / Loose Vishay
07AJ1578
Mkp 2 F 5% 800Vdc Radial Pitch 27.5 2Pins / Loose Vishay 07AJ1578
MKP 2 F 5% 800Vdc radial pitch 27.5 2pins / LOOSE

MKP 2 F 5% 800Vdc radial pitch 27.5 2pins / LOOSE

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 62-MKP1848520084K2 2870-MKP1848520084K2-ND MKP1848520084K2 07AJ1578
Product Name Automotive 2uF 800V 0.031 Ohm Capacitor Film Capacitors Capacitors - Film Capacitors Mkp 2 F 5% 800Vdc Radial Pitch 27.5 2Pins / Loose Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Capacitance Range 2.00E6 microF 2 microF 2 microF
WVDC 800 volts 800 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 105PPA152KD37 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details