Vishay Precision Group Film Capacitors MKP1848510094K2

Description
1µF Film Capacitor 900V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
1µF Film Capacitor 900V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 2870-MKP1848510094K2-ND - DigiKey
Thief River Falls, MN, United States
1µF Film Capacitor 900V Polypropylene (PP), Metallized Radial

1µF Film Capacitor 900V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Singapore, Singapore
Through-Hole 1uF 900V Capacitor
62-MKP1848510094K2
Through-Hole 1uF 900V Capacitor 62-MKP1848510094K2
1uF 900V PP Film Capacitor, Radial, Through Hole, 5% Product overview: MKP1848510094K2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1uF, 900V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 1uF, 900V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKP1848510094K2 can be used for catalog matching and distributor lookup.

1uF 900V PP Film Capacitor, Radial, Through Hole, 5% Product overview: MKP1848510094K2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1uF, 900V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 1uF, 900V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKP1848510094K2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 6842279 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
6842279
Film Capacitors 6842279
Capacitor DC-Link MKP 1848 900Vdc 1µF

Capacitor DC-Link MKP 1848 900Vdc 1µF

Supplier's Site
Film Capacitors - 6842279P - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
6842279P
Film Capacitors 6842279P
Capacitor DC-Link MKP 1848 900Vdc 1µF

Capacitor DC-Link MKP 1848 900Vdc 1µF

Supplier's Site
Film Capacitors - 1733813 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1733813
Film Capacitors 1733813
Capacitor DC-Link MKP 1848 900Vdc 1µF

Capacitor DC-Link MKP 1848 900Vdc 1µF

Supplier's Site
Capacitors - Film Capacitors MKP1848510094K2
CAP FILM 1UF 5% 900VDC RADIAL

CAP FILM 1UF 5% 900VDC RADIAL

Supplier's Site
Film Capacitors - MKP1848510094K2 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
MKP1848510094K2
Film Capacitors MKP1848510094K2
CAP FILM 1UF 5% 900VDC RADIAL

CAP FILM 1UF 5% 900VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2870-MKP1848510094K2-ND 62-MKP1848510094K2 6842279 6842279P MKP1848510094K2 MKP1848510094K2
Product Name Film Capacitors Through-Hole 1uF 900V Capacitor Film Capacitors Film Capacitors Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Chip Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications Automotive Automotive Automotive Automotive; Automotive; DC Link, DC Filtering
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C154U025CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - C17CF621J-1UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers