Win Source Part Number: 1063759-MKP1847H6202
Category: Capacitors>Film Capacitors
Series: MKP 1847H
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 250V
Voltage Rating - DC: 500V
Applications: EMI, RFI Suppression
Height - Seated (Max): 1.791" (45.50mm)
Standard Package: 63
Capacitance: 20 µF
Tolerance: ±5%
Lead Spacing: 1.476" (37.50mm)
ESR (Equivalent Series Resistance): 3 mOhms
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Through Hole
Package / Case: Radial - 4 Leads
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 1.654" L x 1.181" W (42.00mm x 30.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.25.0070
Mfr: Vishay Beyschlag/Draloric/B
Other Names: BC3331
Film Capacitor MKP 20µF 5% 250Vac
20µF Film Capacitor 250V 500V Polypropylene (PP), Metallized Radial - 4 Leads
CAP, 20µF, 250VAC, 5%, PP; Capacitance:20µF; Voltage Rating:250VAC; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:MKP1847H Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; RoHS Compliant: Yes
CAP FILM 20UF 5% 500VDC RADIAL
| Win Source Electronics | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1063759-MKP1847H62025JP5 | 1504121 | 2870-MKP1847H62025JP5-ND | 11AC3531 | MKP1847H62025JP5 |
| Product Name | Capacitors - Film Capacitors | Film Capacitors | Film Capacitors | Cap, 20Μf, 250Vac, 5%, Pp; Capacitance Vishay | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Capacitance Range | 20 microF | 20 microF | 20 microF | 20 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | ||
| WVDC | 500 volts | 500 volts |