The MKP1847C625355Y5 is a metalized polypropylene film capacitor designed for AC filtering applications. It features a rated capacitance range from 1 OºF to 70 OºF with a capacitance tolerance of ±10%. The capacitor is capable of withstanding maximum continuous AC voltages of 230 V to 350 V, depending on the specific variant. It is constructed with a mono design and encapsulated in a plastic case sealed with resin, ensuring robustness under high humidity conditions, as demonstrated by its THB rating of 40 °C at 93% relative humidity for 56 days. This capacitor is suitable for various applications, including UPS systems, renewable energy grid interfaces, harmonic filters, and welding equipment. It has a maximum application temperature of 105 °C and a lifetime expectancy based on internal tests suggests reliability under specified conditions. The terminals are made of tinned wire, and the self-inductance is less than 1 nH per mm of lead spacing. The product complies with IEC standards, ensuring it meets industry requirements for performance and safety.
25µF Film Capacitor 350V 700V Polypropylene (PP), Metallized Radial - 4 Leads
CAP, 25UF, 350VAC, FILM, RADIAL ROHS COMPLIANT: YES
MKP 25F 10% 350VAC PITCH 52,5
MKP 25F 10% 350VAC PITCH 52,5
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2870-MKP1847C625355Y5-ND | 82AH7534 | MKP1847C625355Y5 | MKP1847C625355Y5 |
| Product Name | Film Capacitors | Cap, 25Uf, 350Vac, Film, Radial Rohs Compliant Vishay | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |