The MKP1847C620275P4 is a metalized polypropylene film capacitor designed for AC filtering applications. It features a rated capacitance range from 1 OºF to 70 OºF with a capacitance tolerance of ±10%. The capacitor can handle maximum continuous AC voltages of 230 V, 250 V, 275 V, 310 V, and 350 V, making it suitable for various voltage requirements. It is constructed with a robust plastic case sealed with resin, ensuring durability under high humidity conditions, withstanding temperatures up to 105 °C. This capacitor is particularly well-suited for applications in UPS systems, renewable energy grid interfaces, harmonic filters, and welding equipment. It has high peak current capabilities and a self-inductance of less than 1 nH per mm of lead spacing. The insulation resistance is rated at over 10,000 s after one minute of measurement at 500 V. The lifetime expectancy is estimated at less than 10 x 10^9 hours at 0.5 x U_NAC and 40 °C. Engineers considering this product should note its compliance with IEC 61071 and IEC 60068 standards, ensuring reliability and performance in demanding environments.
Capacitor PP AC Filtering MKP1847C 20uF
Capacitor PP AC Filtering MKP1847C 20uF
20µF Film Capacitor 275V 600V Polypropylene (PP), Metallized Radial - 4 Leads
MKP 20F 10% 275VAC PITCH 37,5
CAP, 20UF, 275VAC, FILM, RADIAL ROHS COMPLIANT: YES
MKP 20F 10% 275VAC PITCH 37,5
| RS Components, Ltd. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2111296 | 2870-MKP1847C620275P4-ND | MKP1847C620275P4 | 15AJ2535 | MKP1847C620275P4 |
| Product Name | Film Capacitors | Film Capacitors | Film Capacitors | Cap, 20Uf, 275Vac, Film, Radial Rohs Compliant Vishay | Capacitors - Film Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Applications | Automotive; Power Supply; Welding, Uninterruptable Power Supply, Renewable Energy, Harmonic Filter, AC Filtering | RF / Microwave; EMI, RFI Suppression | |||
| RoHS Compliant | Yes | Yes | |||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |