Vishay Intertechnology, Inc. Film Capacitors MKP1847C580355P2

Description
8µF Film Capacitor 350V 700V Polypropylene (PP), Metallized Radial
Request a Quote
Description
8µF Film Capacitor 350V 700V Polypropylene (PP), Metallized Radial
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MKP1847C580355P2 is a metalized polypropylene film capacitor designed for AC filtering applications. It features a rated capacitance range from 1 OºF to 70 OºF with a capacitance tolerance of ±10%. The capacitor is capable of withstanding maximum continuous AC voltages of 230 V to 350 V, depending on the specific variant. It has a maximum application temperature of 105 °C and is constructed with a flame-retardant plastic case sealed with resin. This capacitor is suitable for various applications including UPS systems, renewable energy grid interfaces, harmonic filters, and welding equipment. It demonstrates robustness under high humidity conditions, having passed THB testing at 40 °C and 93% relative humidity for 56 days. The insulation resistance is greater than 10,000 s after one minute at a measuring voltage of 500 V. The self-inductance is less than 1 nH per mm of lead spacing, which contributes to its high peak current capabilities. Engineers considering this product should note its compliance with IEC standards, specifically IEC 61071 and IEC 60068, ensuring reliability in various operating conditions.

Datasheet Summary
Powered by GS/AI

The MKP1847C580355P2 is a metalized polypropylene film capacitor designed for AC filtering applications. It features a rated capacitance range from 1 OºF to 70 OºF with a capacitance tolerance of ±10%. The capacitor is capable of withstanding maximum continuous AC voltages of 230 V to 350 V, depending on the specific variant. It has a maximum application temperature of 105 °C and is constructed with a flame-retardant plastic case sealed with resin. This capacitor is suitable for various applications including UPS systems, renewable energy grid interfaces, harmonic filters, and welding equipment. It demonstrates robustness under high humidity conditions, having passed THB testing at 40 °C and 93% relative humidity for 56 days. The insulation resistance is greater than 10,000 s after one minute at a measuring voltage of 500 V. The self-inductance is less than 1 nH per mm of lead spacing, which contributes to its high peak current capabilities. Engineers considering this product should note its compliance with IEC standards, specifically IEC 61071 and IEC 60068, ensuring reliability in various operating conditions.

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 2870-MKP1847C580355P2-ND - DigiKey
Thief River Falls, MN, United States
8µF Film Capacitor 350V 700V Polypropylene (PP), Metallized Radial

8µF Film Capacitor 350V 700V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - 2111289 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
2111289
Film Capacitors 2111289
Capacitor PP AC Filtering MKP1847C 8uF 3

Capacitor PP AC Filtering MKP1847C 8uF 3

Supplier's Site
Film Capacitors - 2111288 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
2111288
Film Capacitors 2111288
Capacitor PP AC Filtering MKP1847C 8uF 3

Capacitor PP AC Filtering MKP1847C 8uF 3

Supplier's Site
Capacitors - Film Capacitors - MKP1847C580355P2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKP1847C580355P2
Capacitors - Film Capacitors MKP1847C580355P2
MKP 8F 10% 350VAC PITCH 37,5

MKP 8F 10% 350VAC PITCH 37,5

Supplier's Site
Film Capacitors - MKP1847C580355P2 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
MKP1847C580355P2
Film Capacitors MKP1847C580355P2
MKP 8F 10% 350VAC PITCH 37,5

MKP 8F 10% 350VAC PITCH 37,5

Supplier's Site Datasheet
Cap, 8Uf, 350Vac, Film, Radial Rohs Compliant Vishay - 15AJ2531 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 8Uf, 350Vac, Film, Radial Rohs Compliant Vishay
15AJ2531
Cap, 8Uf, 350Vac, Film, Radial Rohs Compliant Vishay 15AJ2531
CAP, 8UF, 350VAC, FILM, RADIAL ROHS COMPLIANT: YES

CAP, 8UF, 350VAC, FILM, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2870-MKP1847C580355P2-ND 2111289 MKP1847C580355P2 MKP1847C580355P2 15AJ2531
Product Name Film Capacitors Film Capacitors Capacitors - Film Capacitors Film Capacitors Cap, 8Uf, 350Vac, Film, Radial Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701045 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers