Capacitor PP AC Filtering MKP1847C 5uF 3
Capacitor PP AC Filtering MKP1847C 5uF 3
5µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
CAP, 5UF, 310VAC, FILM, RADIAL ROHS COMPLIANT: YES
MKP 5F 10% 310VAC PITCH 27,5
MKP 5F 10% 310VAC PITCH 27,5
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2111287 | 2870-MKP1847C550315K2-ND | 15AJ2530 | MKP1847C550315K2 | MKP1847C550315K2 |
| Product Name | Film Capacitors | Film Capacitors | Cap, 5Uf, 310Vac, Film, Radial Rohs Compliant Vishay | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Applications | Automotive; Power Supply; Harmonic Filter, Renewable Energy, Uninterruptable Power Supply, Welding, AC Filtering | RF / Microwave; EMI, RFI Suppression | |||
| RoHS Compliant | Yes | Yes | |||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |