The MKP1847620354Y5 is a metallized polypropylene film capacitor designed for AC filtering applications. It features a rated capacitance of 20 µF with a tolerance of ±5%. The capacitor can handle a maximum continuous AC voltage of 700 VDC and has a maximum application temperature of 105 °C. It is constructed with a flame-retardant plastic case and sealed with resin, ensuring durability and reliability in various environments. This capacitor is suitable for use in UPS systems, renewable energy grid interfaces, harmonic filters, and welding equipment. It has a long lifetime expectancy of over 60,000 hours at the intended mains voltage, with a low failure rate of less than 10 FIT (failures in time). The insulation resistance is greater than 10,000 MΩ after one minute of testing at 500 V. The self-inductance is less than 1 nH per mm of lead spacing, making it a suitable choice for applications requiring high peak current capabilities.
20uF 700V PP Film Capacitor, Radial, 5% Tol Product overview: MKP1847620354Y5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20uF, 700V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 20uF, 700V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKP1847620354Y5 can be used for catalog matching and distributor lookup.
20µF Film Capacitor 350V 700V Polypropylene (PP), Metallized Radial - 4 Leads
CAP FILM 20UF 5% 700VDC RADIAL
CAP FILM 20UF 5% 700VDC RADIAL
Film Capacitor, MKP1847 Series, 20 F, 5%, PP (Polypropylene), 350 V RoHS Compliant: Yes
CAP FILM 20UF 5% 700VDC RADIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-MKP1847620354Y5 | BC2764-ND | MKP1847620354Y5 | MKP1847620354Y5 | 55T0619 | MKP1847620354Y5 |
| Product Name | 20uF 700V Capacitor | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor, Mkp1847 Series, 20 F, 5%, Pp (Polypropylene), 350 V Rohs Compliant Vishay | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | ||
| RoHS Compliant | Yes | Yes | ||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Capacitance Range | 20 microF | 20 microF | 20 microF | 20 microF | 20 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |