Vishay Intertechnology, Inc. Film Capacitors MKP1847590254P4

Description
9µF Film Capacitor 250V Polypropylene (PP), Metallized Radial - 4 Leads
Request a Quote Datasheet
Description
9µF Film Capacitor 250V Polypropylene (PP), Metallized Radial - 4 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - MKP1847590254P4-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
MKP1847590254P4-ND
Film Capacitors MKP1847590254P4-ND
9µF Film Capacitor 250V Polypropylene (PP), Metallized Radial - 4 Leads

9µF Film Capacitor 250V Polypropylene (PP), Metallized Radial - 4 Leads

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number MKP1847590254P4-ND
Product Name Film Capacitors
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Polypropylene
Capacitance Range 9 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101C123U100DF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 12000 microF
View Details
3 suppliers
Ceramic Capacitors - C11AH6R2B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details