Vishay Intertechnology, Inc. Film Capacitors MKP1847550314K2

Description
5µF Film Capacitor 310V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
5µF Film Capacitor 310V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - MKP1847550314K2-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
MKP1847550314K2-ND
Film Capacitors MKP1847550314K2-ND
5µF Film Capacitor 310V Polypropylene (PP), Metallized Radial

5µF Film Capacitor 310V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Singapore, Singapore
5uF 630V Capacitor
62-MKP1847550314K2
5uF 630V Capacitor 62-MKP1847550314K2
Cap Film 5uF 630V PP 5% (32 X 21 X 31mm) Radial 27.5mm 85°C T/R Product overview: MKP1847550314K2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKP1847550314K2 can be used for catalog matching and distributor lookup.

Cap Film 5uF 630V PP 5% (32 X 21 X 31mm) Radial 27.5mm 85°C T/R Product overview: MKP1847550314K2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKP1847550314K2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Voltage Rating - AC: 250V Tolerance: ±20% Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Termination: Solder Applications: Telecom

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Voltage Rating - AC: 250V
Tolerance: ±20%
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Termination: Solder
Applications: Telecom

Buy Now Datasheet
Capacitors - Film Capacitors - MKP1847550314K2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKP1847550314K2
Capacitors - Film Capacitors MKP1847550314K2
CAP FILM 5UF 5% 310VAC RADIAL

CAP FILM 5UF 5% 310VAC RADIAL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number MKP1847550314K2-ND 62-MKP1847550314K2 MKP1847550314K2
Product Name Film Capacitors 5uF 630V Capacitor Connectors,Interconnects Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 105 C (-40 to 221 F) -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 5 microF 5.00E6 microF 0.2200 microF 5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Film Capacitor - 104MMR630KSA02 - Richardson RFPD
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers