Manufacturer: Vishay
Win Source Part Number: 856129-MKP1847520354
Series: MKP1847
Features: 2 µF Film Capacitor
Package: Bulk
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8532.25.0070
2µF Film Capacitor 350V Polypropylene (PP), Metallized Radial
Cap Film 2uF 700V PP 5% (32 X 15 X 25mm) Radial 27.5mm 85°C T/R Product overview: MKP1847520354K2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2uF, 700V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2uF, 700V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKP1847520354K2 can be used for catalog matching and distributor lookup.
CAP FILM 2UF 5% 350VAC RADIAL
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 856129-MKP1847520354K2 | MKP1847520354K2-ND | 62-MKP1847520354K2 | MKP1847520354K2 |
| Product Name | Film Capacitors - MKP1847520354K2 | Film Capacitors | 2uF 700V Capacitor | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -25 to 85 C (-13 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | ||
| Capacitance Range | 2 microF | 2 microF | 2 microF |