CAP FILM 0.22UF 10% 160VDC AXIAL
MKP 220nF 10% 160Vdc AXIAL ENCASED / LOOSE, AXIAL
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MKP1845422165 | 19T3444 |
| Product Name | Capacitors - Film Capacitors | Mkp 220Nf 10% 160Vdc Axial Encased / Loose, Axial Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors; Single-Layer | |
| Applications | DC Link, DC Filtering; High Pulse, DV/DT; Snubber | |
| Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed |