Vishay Precision Group Film Capacitors MKP1845310634

Description
10000pF Film Capacitor 250V 630V Polypropylene (PP), Metallized Axial
Request a Quote Datasheet
Description
10000pF Film Capacitor 250V 630V Polypropylene (PP), Metallized Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 2870-MKP1845310634-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
2870-MKP1845310634-ND
Film Capacitors 2870-MKP1845310634-ND
10000pF Film Capacitor 250V 630V Polypropylene (PP), Metallized Axial

10000pF Film Capacitor 250V 630V Polypropylene (PP), Metallized Axial

Buy Now Datasheet
Capacitors - Film Capacitors - MKP1845310634 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKP1845310634
Capacitors - Film Capacitors MKP1845310634
CAP FILM 10000PF 5% 630VDC AXIAL

CAP FILM 10000PF 5% 630VDC AXIAL

Supplier's Site
Capacitor Polypropylene Pp Film 0.01Uf, 630V, 5%, Axial; Dielectric Type Vishay - 18M2490 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 0.01Uf, 630V, 5%, Axial; Dielectric Type Vishay
18M2490
Capacitor Polypropylene Pp Film 0.01Uf, 630V, 5%, Axial; Dielectric Type Vishay 18M2490
CAPACITOR POLYPROPYLENE PP FILM 0.01UF, 630V, 5%, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.01µF; Capacitance Tolerance:± 5%; Typical Applications:Snubber ; Voltage(AC):250V; ESR:- RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 0.01UF, 630V, 5%, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.01µF; Capacitance Tolerance:± 5%; Typical Applications:Snubber; Voltage(AC):250V; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 2870-MKP1845310634-ND MKP1845310634 18M2490
Product Name Film Capacitors Capacitors - Film Capacitors Capacitor Polypropylene Pp Film 0.01Uf, 630V, 5%, Axial; Dielectric Type Vishay
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Metallized PP
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725819 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic - 101C124U7R5EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers