4700pF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Axial
MKP 4,7nF 5% 2000Vdc AXIAL ENCASED / AMMOPACK, AXIAL
CAP FILM 4700PF 5% 2KVDC AXIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 2870-MKP1845247204G-ND | 19T3207 | MKP1845247204G |
| Product Name | Film Capacitors | Mkp 4,7Nf 5% 2000Vdc Axial Encased / Ammopack, Axial Vishay | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | |
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Tolerance | 5 (+/- %) |