Cap Film 0.001uF 2000V PP 5% (6.5 X 29mm) Axial 100°C T/R Product overview: MKP1845210204R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.001uF, 2000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.001uF, 2000V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKP1845210204R can be used for catalog matching and distributor lookup.
1000pF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Axial
Win Source Part Number: 1356983-MKP184521020
Category: Capacitors - Film Capacitors
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 100°C
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Beyschlag/Draloric/B
Series: MKP1845
Product Status: Active
Package / Case: Axial
Mounting Type: Through Hole
HTSUS: 8532.25.0070
Capacitance: 1000 pF
Tolerance: ±5%
Applications: DC Link, DC Filtering; High Pulse, DV/DT; Snubber
Size / Dimension: 0.256" Dia x 1.142" L (6.50mm x 29.00mm)
ECCN: EAR99
Termination: PC Pins
Voltage Rating - AC: 700V
Voltage Rating - DC: 2000V (2kV)
Dielectric Material: Polypropylene (PP), Metallized
CAP FILM 1000PF 5% 2KVDC AXIAL
METALIZED POLYPROPYLENE FILM CAPACITOR
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-MKP1845210204R | 2870-MKP1845210204RTR-ND | 1356983-MKP1845210204R | MKP1845210204R | 65C0949 |
| Product Name | 0.001uF 2000V Capacitor | Film Capacitors | Capacitors - Film Capacitors | Capacitors - Film Capacitors | Metalized Polypropylene Film Capacitor Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| RoHS Compliant | Yes | ||||
| Capacitance Range | 1.00E-3 microF | 1.00E-3 microF | 1.00E-3 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | ||
| WVAC | 2000 to ? volts | 700 volts | 700 volts | 700 volts |