MMKP 1 F 20% 400Vdc Pitch 37,5mm / LOOSE IN BOX
CAP FILM 1UF 20% 400VDC RADIAL
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 19T3061 | MKP1841510406 |
| Product Name | Mmkp 1 F 20% 400Vdc Pitch 37,5Mm / Loose In Box Vishay | Capacitors - Film Capacitors |
| Capacitance Type | Fixed | Fixed |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors; Single-Layer | |
| Applications | DC Link, DC Filtering; High Pulse, DV/DT; Snubber | |
| Metallized Dielectric | Metallized Dielectric |