The MKP1841415256 is a double metallized polypropylene film capacitor designed for high voltage, high current, and high pulse applications. It has a rated DC voltage of 250 VDC and a capacitance of 0.15 µF with a tolerance of ±5%. The capacitor is encapsulated in a flame-retardant plastic case and is suitable for use in protection circuits, snubber circuits, and electronic ballast circuits. It operates effectively at a maximum application temperature of 100 °C and complies with IEC 60384-16 standards. The leads are tinned wire, and the component is available in various lead pitches ranging from 7.5 mm to 37.5 mm. This capacitor is suitable for applications requiring reliable performance under demanding conditions.
CAP FILM 0.15UF 20% 250VDC RAD
MMKP 150nF 20% 250Vdc Pitch 15mm / LOOSE IN BOX
CAP FILM 0.15UF 20% 250VDC RAD
| Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MKP1841415256 | 19T2854 | MKP1841415256 |
| Product Name | Film Capacitors | Mmkp 150Nf 20% 250Vdc Pitch 15Mm / Loose In Box Vishay | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed | Fixed |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.1500 microF | 0.1500 microF |