Vishay Precision Group Film Capacitors MKP1841410105

Description
0.1µF Film Capacitor 600V 1000V (1kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.1µF Film Capacitor 600V 1000V (1kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 2870-MKP1841410105-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
2870-MKP1841410105-ND
Film Capacitors 2870-MKP1841410105-ND
0.1µF Film Capacitor 600V 1000V (1kV) Polypropylene (PP), Metallized Radial

0.1µF Film Capacitor 600V 1000V (1kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors MKP1841410105
CAP FILM 0.1UF 10% 1KVDC RADIAL

CAP FILM 0.1UF 10% 1KVDC RADIAL

Supplier's Site
Capacitor Pp Film 0.1Uf, 1Kv, 10%, Radial; Dielectric Type Vishay - 65C0887 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pp Film 0.1Uf, 1Kv, 10%, Radial; Dielectric Type Vishay
65C0887
Capacitor Pp Film 0.1Uf, 1Kv, 10%, Radial; Dielectric Type Vishay 65C0887
CAPACITOR PP FILM 0.1UF, 1KV, 10%, RADIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Voltage(AC):600V; Voltage(DC):1kV; Humidity Rating:- RoHS Compliant: Yes

CAPACITOR PP FILM 0.1UF, 1KV, 10%, RADIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Voltage(AC):600V; Voltage(DC):1kV; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 2870-MKP1841410105-ND MKP1841410105 65C0887
Product Name Film Capacitors Capacitors - Film Capacitors Capacitor Pp Film 0.1Uf, 1Kv, 10%, Radial; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Double Metallized PP
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Aluminum Electrolytic Capacitors - 2002-101C192T250AE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - C11CF3R9C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details