Vishay Precision Group Capacitors - Film Capacitors MKP1841368404

Description
CAP FILM 0.068UF 5% 400VDC RAD
Description
CAP FILM 0.068UF 5% 400VDC RAD

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - MKP1841368404 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKP1841368404
Capacitors - Film Capacitors MKP1841368404
CAP FILM 0.068UF 5% 400VDC RAD

CAP FILM 0.068UF 5% 400VDC RAD

Supplier's Site
Capacitor Pp Film 0.068Uf, 400V, 5%, Radial; Dielectric Type Vishay - 01E9484 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pp Film 0.068Uf, 400V, 5%, Radial; Dielectric Type Vishay
01E9484
Capacitor Pp Film 0.068Uf, 400V, 5%, Radial; Dielectric Type Vishay 01E9484
CAPACITOR PP FILM 0.068UF, 400V, 5%, RADIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.068µF; Capacitance Tolerance:± 5%; Voltage(AC):220V; Voltage(DC):400V; Humidity Rating:- RoHS Compliant: Yes

CAPACITOR PP FILM 0.068UF, 400V, 5%, RADIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.068µF; Capacitance Tolerance:± 5%; Voltage(AC):220V; Voltage(DC):400V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MKP1841368404 01E9484
Product Name Capacitors - Film Capacitors Capacitor Pp Film 0.068Uf, 400V, 5%, Radial; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Single-Layer Film Capacitors
Applications DC Link, DC Filtering; High Pulse, DV/DT; Snubber
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C183U7R5AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000560FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details