CAP FILM 0.051UF 10% 400VDC RAD
CAP FILM 0.051UF 10% 400VDC RAD
51 nF 10% 400Vdc 15 mm / LOOSE IN BOX
| Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MKP1841351405 | MKP1841351405 | 19T2736 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | 51 Nf 10% 400Vdc 15 Mm / Loose In Box Vishay |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed | Fixed |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.0510 microF | 0.0510 microF |