Vishay Precision Group Film Capacitors - MKP1841347635 MKP1841347635

Description
Manufacturer: Vishay Win Source Part Number: 927243-MKP1841347635 Series: MKP1841 Operating Temperature Range: -55°C ~ 100°C Features: 0.047 µF Film Capacitor 250V 630V Polypropylene (PP), Metallized Radial Package: Radial Package: Bulk Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks HTSUS: 8532.25.0070
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 927243-MKP1841347635 Series: MKP1841 Operating Temperature Range: -55°C ~ 100°C Features: 0.047 µF Film Capacitor 250V 630V Polypropylene (PP), Metallized Radial Package: Radial Package: Bulk Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks HTSUS: 8532.25.0070
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - MKP1841347635 - 927243-MKP1841347635 - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - MKP1841347635
927243-MKP1841347635
Film Capacitors - MKP1841347635 927243-MKP1841347635
Manufacturer: Vishay Win Source Part Number: 927243-MKP1841347635 Series: MKP1841 Operating Temperature Range: -55°C ~ 100°C Features: 0.047 µF Film Capacitor 250V 630V Polypropylene (PP), Metallized Radial Package: Radial Package: Bulk Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks HTSUS: 8532.25.0070

Manufacturer: Vishay
Win Source Part Number: 927243-MKP1841347635
Series: MKP1841
Operating Temperature Range: -55°C ~ 100°C
Features: 0.047 µF Film Capacitor 250V 630V Polypropylene (PP), Metallized Radial
Package: Radial
Package: Bulk
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
HTSUS: 8532.25.0070

Buy Now Datasheet
Capacitors - Film Capacitors MKP1841347635
CAP FILM 0.047UF 10% 630VDC RAD

CAP FILM 0.047UF 10% 630VDC RAD

Supplier's Site
Capacitor,met Polypropylene,47Nf,630Vdc,10-% Tol,10+% Tol,-250Ppm-Tc Vishay - 65C0873 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,met Polypropylene,47Nf,630Vdc,10-% Tol,10+% Tol,-250Ppm-Tc Vishay
65C0873
Capacitor,met Polypropylene,47Nf,630Vdc,10-% Tol,10+% Tol,-250Ppm-Tc Vishay 65C0873
Capacitor,Met Polypropylene,47nF,6 30VDC,10-% Tol,10+% Tol,-250ppm-TC

Capacitor,Met Polypropylene,47nF,630VDC,10-% Tol,10+% Tol,-250ppm-TC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 927243-MKP1841347635 MKP1841347635 65C0873
Product Name Film Capacitors - MKP1841347635 Capacitors - Film Capacitors Capacitor,met Polypropylene,47Nf,630Vdc,10-% Tol,10+% Tol,-250Ppm-Tc Vishay
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Mounting Style Through Hole Through Hole; Surface Mount Technology; Radial
Configuration / Form Factor Leaded Capacitor
Applications DC Link, DC Filtering; High Pulse, DV/DT; Snubber
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104LC3102KL505HM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details