Vishay Precision Group Capacitor Polypropylene Pp Film 0.047Uf, 400V, 5%, Radial; Dielectric Type Vishay MKP1841347404

Description
CAPACITOR POLYPROPYLENE PP FILM 0.047UF, 400V, 5%, RADIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF; Capacitance Tolerance:± 5%; Voltage(AC):220V; Voltage(DC):400V RoHS Compliant: Yes
Description
CAPACITOR POLYPROPYLENE PP FILM 0.047UF, 400V, 5%, RADIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF; Capacitance Tolerance:± 5%; Voltage(AC):220V; Voltage(DC):400V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Film 0.047Uf, 400V, 5%, Radial; Dielectric Type Vishay - 18M2486 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 0.047Uf, 400V, 5%, Radial; Dielectric Type Vishay
18M2486
Capacitor Polypropylene Pp Film 0.047Uf, 400V, 5%, Radial; Dielectric Type Vishay 18M2486
CAPACITOR POLYPROPYLENE PP FILM 0.047UF, 400V, 5%, RADIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF; Capacitance Tolerance:± 5%; Voltage(AC):220V; Voltage(DC):400V RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 0.047UF, 400V, 5%, RADIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF; Capacitance Tolerance:± 5%; Voltage(AC):220V; Voltage(DC):400V RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - MKP1841347404 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKP1841347404
Capacitors - Film Capacitors MKP1841347404
CAP FILM 0.047UF 5% 400VDC RAD

CAP FILM 0.047UF 5% 400VDC RAD

Supplier's Site
VISHAY MKP1841347404 CAPACITOR POLYPROPYLENE PP FILM 0.047UF, 400V, 5%, RADIAL - 886-MKP1841347404 - Utmel Electronic Limited
Hong Kong, China
VISHAY MKP1841347404 CAPACITOR POLYPROPYLENE PP FILM 0.047UF, 400V, 5%, RADIAL
886-MKP1841347404
VISHAY MKP1841347404 CAPACITOR POLYPROPYLENE PP FILM 0.047UF, 400V, 5%, RADIAL 886-MKP1841347404
VISHAY MKP1841347404 CAPACITOR POLYPROPYLENE PP FILM 0.047UF, 400V, 5%, RADIAL

VISHAY MKP1841347404 CAPACITOR POLYPROPYLENE PP FILM 0.047UF, 400V, 5%, RADIAL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 18M2486 MKP1841347404 886-MKP1841347404
Product Name Capacitor Polypropylene Pp Film 0.047Uf, 400V, 5%, Radial; Dielectric Type Vishay Capacitors - Film Capacitors VISHAY MKP1841347404 CAPACITOR POLYPROPYLENE PP FILM 0.047UF, 400V, 5%, RADIAL
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101113U100DE2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 11000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0108P20BCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1725737 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details