Vishay Precision Group Film Capacitor, 0.047Uf, 1600V, 10%, Radial Leaded; Dielectric Type Vishay MKP1841347135.

Description
FILM CAPACITOR, 0.047UF, 1600V, 10%, RADIAL LEADED; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF; Capacitance Tolerance:± 10%; Voltage(AC):650V; Voltage(DC):1.6kV RoHS Compliant: Yes
Datasheet
Description
FILM CAPACITOR, 0.047UF, 1600V, 10%, RADIAL LEADED; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF; Capacitance Tolerance:± 10%; Voltage(AC):650V; Voltage(DC):1.6kV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitor, 0.047Uf, 1600V, 10%, Radial Leaded; Dielectric Type Vishay - 15AC3569 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 0.047Uf, 1600V, 10%, Radial Leaded; Dielectric Type Vishay
15AC3569
Film Capacitor, 0.047Uf, 1600V, 10%, Radial Leaded; Dielectric Type Vishay 15AC3569
FILM CAPACITOR, 0.047UF, 1600V, 10%, RADIAL LEADED; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF; Capacitance Tolerance:± 10%; Voltage(AC):650V; Voltage(DC):1.6kV RoHS Compliant: Yes

FILM CAPACITOR, 0.047UF, 1600V, 10%, RADIAL LEADED; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF; Capacitance Tolerance:± 10%; Voltage(AC):650V; Voltage(DC):1.6kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 15AC3569
Product Name Film Capacitor, 0.047Uf, 1600V, 10%, Radial Leaded; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Film Capacitors - 1725547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Aluminum Electrolytic Capacitor - 101C303M040EB1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 30000 microF
View Details
3 suppliers