Vishay Precision Group Capacitors - Film Capacitors MKP1841322634

Description
CAP FILM 0.022UF 5% 630VDC RAD
Datasheet
Description
CAP FILM 0.022UF 5% 630VDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - MKP1841322634 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKP1841322634
Capacitors - Film Capacitors MKP1841322634
CAP FILM 0.022UF 5% 630VDC RAD

CAP FILM 0.022UF 5% 630VDC RAD

Supplier's Site
Capacitor - 31363748 - Radwell International
Willingboro, NJ, United States
Capacitor
31363748
Capacitor 31363748
CAPACITOR, RADIAL, 0.022UF, 520 VAC, FILM, 5%, 630 VDC, POLYPROPYLENE PP, LS 15MM, 18X13.5X7.5MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, RADIAL, 0.022UF, 520 VAC, FILM, 5%, 630 VDC, POLYPROPYLENE PP, LS 15MM, 18X13.5X7.5MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Capacitor Polypropylene Pp Film 0.022Uf, 630V, 5%, Radial; Dielectric Type Vishay - 18M2484 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 0.022Uf, 630V, 5%, Radial; Dielectric Type Vishay
18M2484
Capacitor Polypropylene Pp Film 0.022Uf, 630V, 5%, Radial; Dielectric Type Vishay 18M2484
CAPACITOR POLYPROPYLENE PP FILM 0.022UF, 630V, 5%, RADIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.022µF; Capacitance Tolerance:± 5%; Voltage(AC):400V; Voltage(DC):630V RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 0.022UF, 630V, 5%, RADIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.022µF; Capacitance Tolerance:± 5%; Voltage(AC):400V; Voltage(DC):630V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Radwell International Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MKP1841322634 31363748 18M2484
Product Name Capacitors - Film Capacitors Capacitor Capacitor Polypropylene Pp Film 0.022Uf, 630V, 5%, Radial; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications DC Link, DC Filtering; High Pulse, DV/DT; Snubber
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 116313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Ceramic Capacitors - 0603J0100680GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details