Vishay Precision Group Capacitors - Film Capacitors MKP1841322134

Description
CAP FILM 0.022UF 5% 1.6KVDC RAD
Datasheet
Description
CAP FILM 0.022UF 5% 1.6KVDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - MKP1841322134 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKP1841322134
Capacitors - Film Capacitors MKP1841322134
CAP FILM 0.022UF 5% 1.6KVDC RAD

CAP FILM 0.022UF 5% 1.6KVDC RAD

Supplier's Site
Capacitor Polypropylene Pp Film 0.022Uf, 1.6Kv, 5%, Radial; Dielectric Type Vishay - 65C0837 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 0.022Uf, 1.6Kv, 5%, Radial; Dielectric Type Vishay
65C0837
Capacitor Polypropylene Pp Film 0.022Uf, 1.6Kv, 5%, Radial; Dielectric Type Vishay 65C0837
CAPACITOR POLYPROPYLENE PP FILM 0.022UF, 1.6KV, 5%, RADIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.022µF; Capacitance Tolerance:± 5%; Voltage(AC):650V; Voltage(DC):1.6kV RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 0.022UF, 1.6KV, 5%, RADIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.022µF; Capacitance Tolerance:± 5%; Voltage(AC):650V; Voltage(DC):1.6kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MKP1841322134 65C0837
Product Name Capacitors - Film Capacitors Capacitor Polypropylene Pp Film 0.022Uf, 1.6Kv, 5%, Radial; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Single-Layer Film Capacitors
Applications DC Link, DC Filtering; High Pulse, DV/DT; Snubber
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402B222K100NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details