Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CAPACITORS
VISHAY PRECISION GROUP
MKP1841315635 -- MMKP/MMKP 15NF 10% 630VDC PITCH 15MM / LOOSE IN BOX VISHAY
Vishay Precision Group
Mmkp/mmkp 15Nf 10% 630Vdc Pitch 15Mm / Loose In Box Vishay
MKP1841315635
Description
MMKP/MMKP 15nF 10% 630Vdc Pitch 15mm / LOOSE IN BOX
Newark, An Avnet Company
Done
Description
MMKP/MMKP 15nF 10% 630Vdc Pitch 15mm / LOOSE IN BOX
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Mmkp/mmkp 15Nf 10% 630Vdc Pitch 15Mm / Loose In Box Vishay
19T2508
Mmkp/mmkp 15Nf 10% 630Vdc Pitch 15Mm / Loose In Box Vishay
19T2508
MMKP/MMKP 15nF 10% 630Vdc Pitch 15mm / LOOSE IN BOX
MMKP/MMKP 15nF 10% 630Vdc Pitch 15mm / LOOSE IN BOX
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Capacitors
Product Number
19T2508
Product Name
Mmkp/mmkp 15Nf 10% 630Vdc Pitch 15Mm / Loose In Box Vishay
Capacitance Type
Fixed
Unlock Full Specs
to access all available technical data
Similar Products
SCHURTER Inc
Power Entry Module, Plug, 6A; Current Rating Schurter
CG40.6101.151
Specs
Capacitance Type
Fixed
RoHS Compliant
Yes
Capacitance Range
0.0680 microF
View Details
Shenzhen Weidy Industrial Development Co., Ltd.
High-Voltage Metallized Polypropylene Film/Foil Capacitor
W14(CBB81 series)
Specs
Configuration / Form Factor
Leaded Capacitor
Technology
Film Capacitors; Single-Layer; Wound
Applications
General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Skyworks Solutions, Inc.
MIS Chip Capacitors
SC00821518
Specs
Configuration / Form Factor
Chip Capacitor
Applications
RF / Microwave
Capacitance Range
8.20E-6 microF
View Details
6
suppliers
Cornell Dubilier
Aluminum Electrolytic
101C163U050AJ2B
Specs
Configuration / Form Factor
Leaded Capacitor
Operating Temperature
-55 to 105 C (-67 to 221 F)
Electrolytic Capacitors
Aluminum Electrolytic
View Details