CAP FILM 0.015UF 5% 160VDC RAD
CAP FILM 0.015UF 5% 160VDC RAD
MMKP 15nF 5% 160Vdc Pitch 7,5mm / LOOSE IN BOX
| Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MKP1841315164 | MKP1841315164 | 19T2488 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Mmkp 15Nf 5% 160Vdc Pitch 7,5Mm / Loose In Box Vishay |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed | Fixed |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.0150 microF | 0.0150 microF |