MMKP/MMKP 10nF 5% 630Vdc Pitch 15mm / LOOSE IN BOX
CAP FILM 10000PF 5% 630VDC RAD
CAP FILM 10000PF 5% 630VDC RAD
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 19T2385 | MKP1841310634 | MKP1841310634 |
| Product Name | Mmkp/mmkp 10Nf 5% 630Vdc Pitch 15Mm / Loose In Box Vishay | Capacitors - Film Capacitors | Film Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed |
| Configuration / Form Factor | Leaded Capacitor | ||
| Technology | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | DC Link, DC Filtering; High Pulse, DV/DT; Snubber | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |